Status: | Unknown |
---|---|
Series: | Betaflex |
RoHS: | Unknown |
Conduit Material | PVC (Polyvinylchloride) |
---|---|
Coating | Uncoated |
Conduit Colour | Black |
External Diameter | 20mm |
Product Range | Betaflex |
Accessory Type | Conduit System Contractor Pack |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
Kit Contents | 10 m Black PVC 20 mm OD Conduit 10 Snap-On Fittings and 10 Locknuts |
Length | 10m |
Material | PVC (Polyvinylchloride) |
Conduit Contractor Pack, 20Mm | Newark Electronics |
CONDUIT CONTRACTOR PACK, 20MM | element14 |
Where can I find additional details, specifications and documents for a ACP20BLK?
Additional datasheets, footprints and schematics for ACP20BLK are listed on our Part Details page. You can also find images and similar parts to ACP20BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACP20BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACP20BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACP20BLK fall under?
The ACP20BLK is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to ACP20BLK when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACP20BLK you can contact the distributor directly for product support, shipping queries etc.
Is the ACP20BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACP20BLK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ACP20BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACP20BLK often in real-time on the comparison pages.
What if I can't find stock of ACP20BLK?
You can fill out our help required form which you can use to request a quote for ACP20BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.