ACF2101BUE4 Amplifiers & Comparators by Texas Instruments

SWITCHED INTEGRATOR DUAL SMD 2101

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 2MHz
Slew Rate 3V/µs
Supply Voltage Range 4.5V to 18V -10V to -18V
Amplifier Case Style SOIC
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 18V -10V to -18V
Amplifier Type Power
Base Number 2101
IC Generic Number 2101
Op Amp Type Precision
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 18V
Supply Voltage Min 4.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ACF2101BUE4?

Additional datasheets, footprints and schematics for ACF2101BUE4 are listed on our Part Details page. You can also find images and similar parts to ACF2101BUE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ACF2101BUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACF2101BUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ACF2101BUE4 fall under?

The ACF2101BUE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ACF2101BUE4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ACF2101BUE4 you can contact the distributor directly for product support, shipping queries etc.

Is the ACF2101BUE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ACF2101BUE4 have stock available?

There is no stock from authorised distributors for ACF2101BUE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ACF2101BUE4 often in real-time on the comparison pages.

What if I can't find stock of ACF2101BUE4?

You can fill out our help required form which you can use to request a quote for ACF2101BUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay