Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | 4.5V to 18V -10V to -18V |
Amplifier Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 18V -10V to -18V |
Base Number | 2101 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Low Noise, Dual Switched Integrator | Texas Instruments |
Ic, Op-Amp Sw Int 2Mhz Dual 24Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ACF2101BU.?
Additional datasheets, footprints and schematics for ACF2101BU. are listed on our Part Details page. You can also find images and similar parts to ACF2101BU. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACF2101BU. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACF2101BU. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACF2101BU. fall under?
The ACF2101BU. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ACF2101BU. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACF2101BU. you can contact the distributor directly for product support, shipping queries etc.
Is the ACF2101BU. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACF2101BU. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ACF2101BU..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACF2101BU. often in real-time on the comparison pages.
What if I can't find stock of ACF2101BU.?
You can fill out our help required form which you can use to request a quote for ACF2101BU. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.