Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | - |
---|---|
Shaft Diameter | - |
Dial Composition | - |
Product Range | - |
Label Dimensions | 56mm x 56mm |
Label Size | 56 x 56mm |
Legend | 0 - 10 |
Rheostat Panel Dial 56mm x 56mm | RS |
Dial, Rt25 | Newark Electronics |
ACC CADRAN CG57 E | Avnet America |
DIAL, RT25 | element14 |
Where can I find additional details, specifications and documents for a ACCRFCADRANCG57?
Additional datasheets, footprints and schematics for ACCRFCADRANCG57 are listed on our Part Details page. You can also find images and similar parts to ACCRFCADRANCG57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACCRFCADRANCG57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACCRFCADRANCG57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACCRFCADRANCG57 fall under?
The ACCRFCADRANCG57 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ACCRFCADRANCG57 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACCRFCADRANCG57 you can contact the distributor directly for product support, shipping queries etc.
Is the ACCRFCADRANCG57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACCRFCADRANCG57 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ACCRFCADRANCG57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACCRFCADRANCG57 often in real-time on the comparison pages.
What if I can't find stock of ACCRFCADRANCG57?
You can fill out our help required form which you can use to request a quote for ACCRFCADRANCG57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.