Status: | Unknown |
---|---|
Series: | ACAS 0612 - Precision |
RoHS: | Compliant |
Advanced thin film technology |
Two pairs or four equal resistor values |
Relative TCR down to ± 5 ppm/K (tracking) |
Applications |
---|
Precision analogue circuits |
Voltage divider |
Feedback circuits |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
ACAS 0612 - Precision |
Product Literature |
---|
Selector Guide |
Product Sheet |
Support Tools |
---|
Did you Know - ACAS |
Capabilities and Custom Options |
Infographic - ACAS Resistor Arrays |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
ACAS 0612 SMD Array,0.25%,0.3W,10K/10K | RS |
RESISTOR, ARRAY, PRECISION, 10K | Farnell |
Resistor, Array, Precision, 10K | Newark Electronics |
Resistor, Array, 10 kOhm/10 kOhm, ± 0.25%, 30 mW, 4 Resistors, Isolated, 0612 [1632 Metric], Convex, Surface Mount, Thin Film | Avnet America |
ACAS 0612 SMD Array,0.25%,0.3W,10K/10K | Vishay Dale ACASA1002E1002P100 | RS Americas |
Where can I find additional details, specifications and documents for a ACASA1002E1002P100?
Additional datasheets, footprints and schematics for ACASA1002E1002P100 are listed on our Part Details page. You can also find images and similar parts to ACASA1002E1002P100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACASA1002E1002P100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACASA1002E1002P100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACASA1002E1002P100 fall under?
The ACASA1002E1002P100 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to ACASA1002E1002P100 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACASA1002E1002P100 you can contact the distributor directly for product support, shipping queries etc.
Is the ACASA1002E1002P100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ACASA1002E1002P100 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for ACASA1002E1002P100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACASA1002E1002P100 often in real-time on the comparison pages.
What if I can't find stock of ACASA1002E1002P100?
You can fill out our help required form which you can use to request a quote for ACASA1002E1002P100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.