Status: | Unknown |
---|---|
Series: | ACAS Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | ACAS Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0612 [1632 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 75V |
Power Rating per Element | - |
Resistance Tolerance | ± 0.05% |
Temperature Coefficient | ± 7.5ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 400mW |
Resistance R1 | 10kohm |
Resistor Element Material | Thin Film |
Resistor Mounting | Surface Mount Device |
RES, 10K, 4ELEMENT, 0612 | Farnell |
Resistor, Array, Precision, 10K | Newark Electronics |
Res Thin Film Array 10k Ohm 0.1% 2/5W ±25ppm/°C ISOL Molded 8-Pin 0612 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ACAS06S0830372P1AT?
Additional datasheets, footprints and schematics for ACAS06S0830372P1AT are listed on our Part Details page. You can also find images and similar parts to ACAS06S0830372P1AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAS06S0830372P1AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAS06S0830372P1AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAS06S0830372P1AT fall under?
The ACAS06S0830372P1AT is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to ACAS06S0830372P1AT when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAS06S0830372P1AT you can contact the distributor directly for product support, shipping queries etc.
Is the ACAS06S0830372P1AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAS06S0830372P1AT have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for ACAS06S0830372P1AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAS06S0830372P1AT often in real-time on the comparison pages.
What if I can't find stock of ACAS06S0830372P1AT?
You can fill out our help required form which you can use to request a quote for ACAS06S0830372P1AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.