Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance R1 | 100ohm |
---|---|
Product Range | - |
Resistance R2 | 200ohm |
No. of Elements | 2Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0606 [1616 Metric] |
No. of Pins | 4Pins |
Power Rating per Element | 125mW |
Absolute Resistance Tolerance | ± 0.25% |
Absolute TCR | ± 25ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 1.6mm |
External Length / Height | 0.45mm |
External Width | 1.5mm |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 200mW |
Resistance | 200ohm |
Resistance Tolerance | ± 0.25% |
Resistances R1 / R2 | 100R/200R |
Resistor Element Material | Thin Film |
Resistor Mounting | Surface Mount Device |
Temperature Coefficient | ± 25ppm/K |
Voltage Rating | 75V |
RESISTOR, ARRAY, PRECISION, 100R/200R | element14 |
Where can I find additional details, specifications and documents for a ACAS06061000E2000P1AT?
Additional datasheets, footprints and schematics for ACAS06061000E2000P1AT are listed on our Part Details page. You can also find images and similar parts to ACAS06061000E2000P1AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ACAS06061000E2000P1AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ACAS06061000E2000P1AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ACAS06061000E2000P1AT fall under?
The ACAS06061000E2000P1AT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ACAS06061000E2000P1AT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ACAS06061000E2000P1AT you can contact the distributor directly for product support, shipping queries etc.
Is the ACAS06061000E2000P1AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ACAS06061000E2000P1AT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ACAS06061000E2000P1AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ACAS06061000E2000P1AT often in real-time on the comparison pages.
What if I can't find stock of ACAS06061000E2000P1AT?
You can fill out our help required form which you can use to request a quote for ACAS06061000E2000P1AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.