Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.98
Daughter board supports PICtail and PICtail Plus connectors. |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MRF24WN0MA |
Silicon Family Name | - |
For Use With | Microchip Explorer 16 PICDEM.net2 Development & DM320002 I/O Expansion Boards & PIC32 Starter Kit |
Kit Contents | Daughter Board MRF24WN0MA Information Sheet |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2.4GHz & IEEE 802.11B/G/N Operation 5Mbps Data Rate SPI Interface For PIC Integrated PCB Antenna |
Daughter Board, Wifi Connect | Newark Electronics |
DAUGHTER BOARD MRF24WN0MA | Rapid Electronics |
DAUGHTER BOARD, WIFI CONNECT | element14 |
WIFI DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164153?
Additional datasheets, footprints and schematics for AC164153 are listed on our Part Details page. You can also find images and similar parts to AC164153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164153 fall under?
The AC164153 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164153 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164153 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164153 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AC164153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164153 often in real-time on the comparison pages.
What if I can't find stock of AC164153?
You can fill out our help required form which you can use to request a quote for AC164153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.