Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.30
Daughter board supports PICtail and PICtail Plus connectors (for more |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MRF24WG0MA |
Silicon Family Name | PICtail |
For Use With | DM240001 DM163024 Development Boards PIC32 Starter Kit DM320002 I/O Expansion Board |
Kit Contents | MRF24WG0MA PICtail/PICtail Plus Daughter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Wi-Fi Module with 802.11 b/g Connectivity Four Wire SPI Interface to PIC Microcontroller |
WiFi Pictail/Pictail Plus Daughter Board | RS |
Mrf24Wg0Ma Wi-Fi G Pictail/Pictail Plus Daughter Board Wsg Tools Rohs Compliant: Yes |Microchip AC164149 | Newark Electronics |
WiFi Pictail/Pictail Plus Daughter Board | Microchip Technology Inc. AC164149 | RS Americas |
DAUGHTER BOARD, PICTAIL | element14 |
MRF24WG0MA Wi-Fi G PICtail/PICtail Plus Daughter Board | Avnet America |
WIFI DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164149?
Additional datasheets, footprints and schematics for AC164149 are listed on our Part Details page. You can also find images and similar parts to AC164149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164149 fall under?
The AC164149 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164149 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164149 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164149 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AC164149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164149 often in real-time on the comparison pages.
What if I can't find stock of AC164149?
You can fill out our help required form which you can use to request a quote for AC164149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.