Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible with many boards with PICtail Daughter Board and PICtail Plus interface, including Explorer 16 |
Includes PICtail Daughter Board and PICtail Plus Board connection interfaces |
Operates on a wide range of voltages from 3.3V-5.0V DC |
Supports auto-triggering of files on SD cards |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | SD and MMC Cards |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | SD/MMC Daughter Board |
Features | Supports Auto-triggering of Files on SD Cards |
Kit Features | PICtail Plus Daughter Board for Secure Digital/Multimedia Card to SPI interface |
Type | Hardware - Daughter Card |
Pictail, Sd/Mmc, Daughter Board | Newark Electronics |
PICTAIL DAUGHTER BOARD FOR SD & MMC CARDS | Microchip Technology Inc. AC164122 | RS Americas |
PICTAIL, SD/MMC, DAUGHTER BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AC164122?
Additional datasheets, footprints and schematics for AC164122 are listed on our Part Details page. You can also find images and similar parts to AC164122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC164122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC164122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC164122 fall under?
The AC164122 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to AC164122 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC164122 you can contact the distributor directly for product support, shipping queries etc.
Is the AC164122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AC164122 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for AC164122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC164122 often in real-time on the comparison pages.
What if I can't find stock of AC164122?
You can fill out our help required form which you can use to request a quote for AC164122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.