Status: | Unknown |
---|---|
Series: | AC, AC-AT |
RoHS: | Compliant |
Prices starting from US$0.25
AEC-Q200 qualified AC-AT series |
High power dissipation in small design |
Non-flammable coating conforming to UL 94 V-0 |
Applications |
---|
Automotive electronics |
Industrial electronics |
Power supplies |
Datasheet |
---|
AC, AC-AT |
Packaging Information |
---|
Packaging |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Support Tools |
---|
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Wirewound 3 Ohm 5% 5W -80ppm/â–‘C to -10ppm/â–‘C Conformal AXL Thru-Hole Ammo | Future Electronics |
AC05 3R 5% 5W | Rutronik |
Wirewound Resistor, 3 Ohm, 5W, 5% | Newark Electronics |
Resistor, 3 Ohm, ± 5%, 5 W, Axial Leaded, Wirewound, General Purpose | Avnet America |
Resistor, 3 Ohm, � 5%, 5 W, Axial Leaded, Wirewound, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC05000003008JAC00?
Additional datasheets, footprints and schematics for AC05000003008JAC00 are listed on our Part Details page. You can also find images and similar parts to AC05000003008JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC05000003008JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC05000003008JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC05000003008JAC00 fall under?
The AC05000003008JAC00 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to AC05000003008JAC00 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC05000003008JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the AC05000003008JAC00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AC05000003008JAC00 have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for AC05000003008JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC05000003008JAC00 often in real-time on the comparison pages.
What if I can't find stock of AC05000003008JAC00?
You can fill out our help required form which you can use to request a quote for AC05000003008JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.