AC05000001507JAC00

Organise Price Comparison Results by
distributor space
Distributor Statistics for AC05000001507JAC00
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AC05000001507JAC00
Series Information for AC05000001507JAC00 - Vishay Intertechnology

Features

  • feature
    - AEC-Q200 qualified AC-AT series - High power dissipation in small design - Non-flammable coating conforming to UL 94 V-0 - Excellent pulse load capability - Non-inductive (NI) version available - WSZ-form lead bending available for SMD mounting

Description

RES WIREWOUND 0R15 5% 5W AXIAL

Specifications

Resistance:
0.15ohm
Product Range:
AC Series
Power Rating:
5W
Resistance Tolerance:
± 5%
Resistor Case Style:
Axial Leaded
Voltage Rating:
-
Resistor Element Type:
Wirewound

Alternate Descriptions

Avnet America

Res Wirewound 0.15 Ohm 5% 5W -80ppm/°C to -10ppm/°C Conformal AXL Thru-Hole Ammo Pack

Avnet America product

Avnet Europe

Res Wirewound 0.15 Ohm 5% 5W -80ppm/°C to -10ppm/°C Conformal AXL Thru-Hole Ammo Pack

Avnet Europe product

Future Electronics

AC Series ╪7.5 x 18 mm 5W 0.15 Ohm ▒5% -10/-80 ppm/K Cemented Wirewound Resistor