Status: | Unknown |
---|---|
Series: | AC01-CS, AC03-CS, AC05-CS |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
UL1412 recognized; UL file no. E362452 |
Surge voltage handling capability (up to 6 kV) (1.2 / 50 µs pulse in IEC 61000-4-5) |
Silent and safe fusing |
Applications |
---|
Energy meters |
LED drivers |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
UL Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
AC01-CS, AC03-CS, AC05-CS |
General Information |
---|
Product Overview |
Product Literature |
---|
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
AC03CS 47R 3W Safety Fusible Resistor | RS |
Res, 47R, 5%, 3W, Axial, Wirewound | Newark Electronics |
Res Wirewound 47 Ohm 5% 3W 200ppm/C Silicon Cement AXL Tape and Box | Future Electronics |
Resistor, 47 Ohm, ± 5%, 3 W, Axial Leaded, Wirewound, Fusible | Avnet America |
AC03 Series AC Axial Fusible Wirewound Resistor 47Ohms +/-5% 3W | Vishay Dale AC03000004709JACCS | RS Americas |
RES, 47R, 5%, 3W, AXIAL, WIREWOUND | element14 |
Resistor, 47 Ohm, � 5%, 3 W, Axial Leaded, Wirewound, Fusible | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC03000004709JACCS?
Additional datasheets, footprints and schematics for AC03000004709JACCS are listed on our Part Details page. You can also find images and similar parts to AC03000004709JACCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC03000004709JACCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC03000004709JACCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC03000004709JACCS fall under?
The AC03000004709JACCS is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to AC03000004709JACCS when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC03000004709JACCS you can contact the distributor directly for product support, shipping queries etc.
Is the AC03000004709JACCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AC03000004709JACCS have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AC03000004709JACCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC03000004709JACCS often in real-time on the comparison pages.
What if I can't find stock of AC03000004709JACCS?
You can fill out our help required form which you can use to request a quote for AC03000004709JACCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.