AC01000007500JA100

Electronic & Electrical Components

> Resistors

> Resistors - Fixed Value

Organise Price Comparison Results by
distributor space
Distributor Statistics for AC01000007500JA100
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AC01000007500JA100
Series Information for AC01000007500JA100 - Vishay Intertechnology

Features

  • feature
    - All welded construction - Ceramic core - Non-flammable cement coating - Tinned copper-clad iron leadsuf020 (for axial parts) - High power dissipation in small volume - Ideal for pulse application

Description

WIREWOUND RESISTOR 750 OHM 1W 5%

Specifications

Resistance:
750ohm
Product Range:
AC Series
Power Rating:
1W
Resistance Tolerance:
± 5%
Resistor Case Style:
Axial Leaded
Voltage Rating:
27V
Resistor Element Type:
Wirewound
No. of Pins:
2Pins

Alternate Descriptions

Avnet America

Res Wirewound 750 Ohm 5% 1W 100ppm/°C to 180ppm/°C Conformal AXL Thru-Hole Ammo Pack

Avnet America product