Status: | Unknown |
---|---|
Series: | AC, AC-AT |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,483
in stock
|
Buy Now | |
element14
from US$0.22
|
1,483
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,483
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC-Q200 qualified AC-AT series |
High power dissipation in small design |
Non-flammable coating conforming to UL 94 V-0 |
Applications |
---|
Automotive electronics |
Industrial electronics |
Power supplies |
Datasheet |
---|
AC, AC-AT |
Packaging Information |
---|
Packaging |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Support Tools |
---|
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 1 W, - 5%, 32 V, Axial Leaded Rohs Compliant: Yes |Vishay AC01000001001JA100 | Newark Electronics |
RES, 1K, 5%, 1W, AXIAL, WIREWOUND | element14 |
AC01 Wirewound Resistor, 0.9W, 1K | RS |
AC Series ╪4.3 x 11 mm 1 W 1 kOhm ▒5 % 100/180 ppm/K Cemented Wirewound Resistor | Future Electronics |
Resistor, 1 kOhm, ± 5%, 1 W, Axial Leaded, Wirewound, General Purpose | Avnet America |
AC01 Series Axial Wirewound Resistor 1kOhms +/-5% 1W +100 - +180ppm/degC | Vishay Dale AC01000001001JA100 | RS Americas |
Resistor, 1 kOhm, � 5%, 1 W, Axial Leaded, Wirewound, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a AC01000001001JA100?
Additional datasheets, footprints and schematics for AC01000001001JA100 are listed on our Part Details page. You can also find images and similar parts to AC01000001001JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AC01000001001JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AC01000001001JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AC01000001001JA100 fall under?
The AC01000001001JA100 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to AC01000001001JA100 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AC01000001001JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the AC01000001001JA100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AC01000001001JA100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for AC01000001001JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AC01000001001JA100 often in real-time on the comparison pages.
What if I can't find stock of AC01000001001JA100?
You can fill out our help required form which you can use to request a quote for AC01000001001JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.