ABS10 Diodes by Multicomp

BRIDGE RECTIFIER SINGLE PHASE 1A 1000 ABS FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0200


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0276
50,259
Buy Now
Logo for Schukat Electronic Schukat Electronic US$0.09
41,500
Buy Now
Logo for RS RS US$0.11
19,440
Buy Now
Logo for Newark Electronics Newark Electronics US$0.07
16,754
Buy Now
Logo for element14 element14 US$0.13
16,754
Buy Now
Logo for Future Electronics Future Electronics US$0.06
15,000
Buy Now
Logo for Rutronik Rutronik US$0.0200
5,000
Buy Now
Logo for Micros Micros US$0.0251
4,515
Buy Now
Logo for Distrelec Distrelec US$0.0433
3,198
Buy Now
Logo for EBV Elektronik EBV Elektronik -
20,000
Buy Now
Logo for Avnet America Avnet America US$27.43
-
Buy Now
Logo for RS Americas RS Americas US$35.52
-
Buy Now
Logo for Sager Sager US$32.88
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 1A
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.1V
No. of Pins 4Pins


ABS-10 Circuit Protection by Eaton

BUSS SMALL DIMENSION FUSE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Fuse 10A 250V Fast 2-Pin Radial Through Hole | Avnet America
BUSS SMALL DIMENSION FUSE FAST ACTING | Eaton Electronics ABS-10 | RS Americas
Specialty Fuses ABS-10 | Sager

ABS10 Diodes by Multicomp Pro

BRIDGE RECTIFIER, SINGLE PHASE, 1A, 1000, ABS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 800mA
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 1A, 1000, Abs | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABS10?

Additional datasheets, footprints and schematics for ABS10 are listed on our Part Details page. You can also find images and similar parts to ABS10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABS10 fall under?

The ABS10 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to ABS10 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABS10 you can contact the distributor directly for product support, shipping queries etc.

Is the ABS10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABS10 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for ABS10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABS10 often in real-time on the comparison pages.

What if I can't find stock of ABS10?

You can fill out our help required form which you can use to request a quote for ABS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay