ABS05 Diodes by Multicomp

BRIDGE RECTIFIER SINGLE PHASE 1A 50 ABS FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0200


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0200
12,026
Buy Now
Logo for element14 element14 US$0.12
12,026
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.1V
No. of Pins 4Pins


ABS05 Diodes by Multicomp Pro

BRIDGE RECTIFIER, SINGLE PHASE, 1A, 50, ABS

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 1A, 50, Abs | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABS05?

Additional datasheets, footprints and schematics for ABS05 are listed on our Part Details page. You can also find images and similar parts to ABS05 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABS05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABS05 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABS05 fall under?

The ABS05 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to ABS05 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABS05 you can contact the distributor directly for product support, shipping queries etc.

Is the ABS05 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABS05 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ABS05.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABS05 often in real-time on the comparison pages.

What if I can't find stock of ABS05?

You can fill out our help required form which you can use to request a quote for ABS05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay