Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 50Hz |
Frequency Response Max | 16kHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 10V |
Sensitivity (dB) | -38dB |
Drain Current Max | - |
Output Impedance | 2.2kohm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
MICROPHONE, OMNIDIRECTION, 16KHZ, -38DB | element14 |
Microphone, Omnidirection, 16Khz Rohs Compliant: Yes |Multicomp Pro ABM-717-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABM-717-RC?
Additional datasheets, footprints and schematics for ABM-717-RC are listed on our Part Details page. You can also find images and similar parts to ABM-717-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM-717-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM-717-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM-717-RC fall under?
The ABM-717-RC is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABM-717-RC when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM-717-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABM-717-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM-717-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABM-717-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM-717-RC often in real-time on the comparison pages.
What if I can't find stock of ABM-717-RC?
You can fill out our help required form which you can use to request a quote for ABM-717-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.