Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Audio Indicator |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 8V |
Current Rating | 30mA |
Tones | - |
Sound Level SPL | 85dB |
Resonant Frequency | 2300Hz |
Transducer Mounting | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 14mm |
Outer Diameter | 16mm |
Sound Level Distance | 10cm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
ELECTROMECH BUZZER, 6VDC, PCB PINS | element14 |
Electromech Buzzer, 6Vdc Rohs Compliant: Yes |Multicomp Pro ABI-021-RC | Newark Electronics |
Where can I find additional details, specifications and documents for a ABI-021-RC?
Additional datasheets, footprints and schematics for ABI-021-RC are listed on our Part Details page. You can also find images and similar parts to ABI-021-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABI-021-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABI-021-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABI-021-RC fall under?
The ABI-021-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to ABI-021-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABI-021-RC you can contact the distributor directly for product support, shipping queries etc.
Is the ABI-021-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABI-021-RC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ABI-021-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABI-021-RC often in real-time on the comparison pages.
What if I can't find stock of ABI-021-RC?
You can fill out our help required form which you can use to request a quote for ABI-021-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.