Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$720.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$720.05
|
-
|
Buy Now |
Contact Plating Material | Gold Over Nickel |
---|---|
Contact Style | Crimp |
Housing Material | Composite |
Product Type | In-Line |
Connector Style | Plug |
Operating Temperature Range | -65 – 175°C |
Where can I find additional details, specifications and documents for a ABC16C-7065C?
Additional datasheets, footprints and schematics for ABC16C-7065C are listed on our Part Details page. You can also find images and similar parts to ABC16C-7065C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC16C-7065C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC16C-7065C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC16C-7065C fall under?
The ABC16C-7065C is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC16C-7065C when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC16C-7065C you can contact the distributor directly for product support, shipping queries etc.
Is the ABC16C-7065C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC16C-7065C have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ABC16C-7065C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC16C-7065C often in real-time on the comparison pages.
What if I can't find stock of ABC16C-7065C?
You can fill out our help required form which you can use to request a quote for ABC16C-7065C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.