Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$60.31
|
-
|
Buy Now |
Kontaktgröße | 12 |
---|---|
Contact Plating Material | Gold Over Nickel |
Contact Style | Crimp |
端子のタイプ | Socket |
Wire Size | 14 – 12AWG |
Housing Material | Composite |
Product Type | In-Line |
Connector Style | Plug |
Operating Temperature Range | -65 – 175°C |
Where can I find additional details, specifications and documents for a ABC06N-12S-4048?
Additional datasheets, footprints and schematics for ABC06N-12S-4048 are listed on our Part Details page. You can also find images and similar parts to ABC06N-12S-4048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC06N-12S-4048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC06N-12S-4048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC06N-12S-4048 fall under?
The ABC06N-12S-4048 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC06N-12S-4048 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC06N-12S-4048 you can contact the distributor directly for product support, shipping queries etc.
Is the ABC06N-12S-4048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC06N-12S-4048 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ABC06N-12S-4048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC06N-12S-4048 often in real-time on the comparison pages.
What if I can't find stock of ABC06N-12S-4048?
You can fill out our help required form which you can use to request a quote for ABC06N-12S-4048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.