Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.16
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$40.60
|
535
in stock
|
Buy Now | |
Distrelec
from US$90.87
|
535
in stock
|
Buy Now | |
Powell Electronics
from US$52.41
|
429
in stock
|
Buy Now | |
TE Store
from US$57.79
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$44.36
|
23
in stock
|
Buy Now | |
element14
from US$49.81
|
23
in stock
|
Buy Now | |
Electro Enterprises
from US$48.54
|
1
in stock
|
Buy Now | |
Avnet America
from US$44.49
|
-
|
Buy Now |
端子のタイプ | Pin |
---|---|
Contact Plating Material | Gold Over Nickel |
Contact Style | Crimp |
Kontaktgröße | 20 |
Wire Size | 24 – 20AWG |
Housing Material | Composite |
Connector Style | Receptacle |
Product Type | In-Line |
Operating Temperature Range | -65 – 175°C |
DEUTSCH - TE Connectivity Rectangular Conn IN-LINE RECP | Distrelec |
IN-LINE RECP Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Keyed Mating Retention Type: Latch Connector System: Wire-to-Wire Receptacle With Keyed Latch | Standard Rectangular Connector | Part Number: ABC03N-20P | Internal Number: ABC03N-20P | TE Connectivity | TE Store |
CONNECTOR, RECEPTACLE, 5POS, CRIMP | Farnell |
Connector, Receptacle, 5Pos, Crimp | Newark Electronics |
Rectangular Connector Receptacle 5 Position Cable Mount Pin Contact | Avnet America |
Where can I find additional details, specifications and documents for a ABC03N-20P?
Additional datasheets, footprints and schematics for ABC03N-20P are listed on our Part Details page. You can also find images and similar parts to ABC03N-20P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC03N-20P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC03N-20P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC03N-20P fall under?
The ABC03N-20P is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ABC03N-20P when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC03N-20P you can contact the distributor directly for product support, shipping queries etc.
Is the ABC03N-20P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC03N-20P have stock available?
Authorised distributors including Chip One Stop, Distrelec, Powell Electronics, TE Store and Farnell have stock available or on a lead time for ABC03N-20P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC03N-20P often in real-time on the comparison pages.
What if I can't find stock of ABC03N-20P?
You can fill out our help required form which you can use to request a quote for ABC03N-20P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.