Status: | Unknown |
---|---|
Series: | AB Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 65mm |
External Width - Metric | 240mm |
External Depth - Metric | 190mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 2.56" |
External Width - Imperial | 9.45" |
External Depth - Imperial | 7.48" |
Product Range | AB Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 65mm |
External Width - Metric | 240mm |
External Depth - Metric | 190mm |
Body Color | White |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Plastic, White | Newark Electronics |
BOX, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a AB910W?
Additional datasheets, footprints and schematics for AB910W are listed on our Part Details page. You can also find images and similar parts to AB910W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB910W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB910W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB910W fall under?
The AB910W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to AB910W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB910W you can contact the distributor directly for product support, shipping queries etc.
Is the AB910W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB910W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AB910W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB910W often in real-time on the comparison pages.
What if I can't find stock of AB910W?
You can fill out our help required form which you can use to request a quote for AB910W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.