AB88 Enclosures, Racks & Accessories by Multicomp

BOX ABS BLACK 74X178X122MM

Status: Unknown
Series: AB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.31

Distributor Stock
Logo for Farnell
Farnell
from US$10.71
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.10
19
in stock
Buy Now
Logo for element14
element14
from US$8.31
19
in stock
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 74mm
External Width - Metric 122mm
External Depth - Metric 178mm
IP Rating -
Body Colour Black
NEMA Rating -
External Height - Imperial 2.91"
External Width - Imperial 4.8"
External Depth - Imperial 7.01"
Product Range AB Series
No. of Switch Holes -
SVHC No SVHC (07-Jul-2017)
Guide Slots Yes
Surface Finish Matt


AB88 Enclosures, Boxes & Cases by Multicomp Pro

ENCLOSURE, PCB BOX, PLASTIC, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Enclosure Type Multipurpose
Enclosure Material ABS
External Height - Metric 73.9mm
External Width - Metric 122mm
External Depth - Metric 74mm
Body Color Black
RoHS Compliant Yes

Alternative Descriptions

Enclosure, Pcb Box, Plastic, Black | Newark Electronics
BOX, ABS, BLACK, 74X178X122MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AB88?

Additional datasheets, footprints and schematics for AB88 are listed on our Part Details page. You can also find images and similar parts to AB88 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AB88 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB88 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AB88 fall under?

The AB88 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to AB88 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AB88 you can contact the distributor directly for product support, shipping queries etc.

Is the AB88 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AB88 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AB88.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AB88 often in real-time on the comparison pages.

What if I can't find stock of AB88?

You can fill out our help required form which you can use to request a quote for AB88 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay