Status: | Unknown |
---|---|
Series: | AB Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 178mm |
External Width - Metric | 122mm |
External Depth - Metric | 55mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 7.01" |
External Width - Imperial | 4.8" |
External Depth - Imperial | 2.17" |
Product Range | AB Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Guide Slots | Yes |
Surface Finish | Matt |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 55.1mm |
External Width - Metric | 122mm |
External Depth - Metric | 55mm |
Body Color | White |
RoHS Compliant | Yes |
BOX, ABS, WHITE, 55X178X122MM | element14 |
Enclosure, Pcb Box, Plastic, White | Newark Electronics |
Where can I find additional details, specifications and documents for a AB78W?
Additional datasheets, footprints and schematics for AB78W are listed on our Part Details page. You can also find images and similar parts to AB78W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AB78W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AB78W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AB78W fall under?
The AB78W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to AB78W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AB78W you can contact the distributor directly for product support, shipping queries etc.
Is the AB78W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AB78W have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AB78W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AB78W often in real-time on the comparison pages.
What if I can't find stock of AB78W?
You can fill out our help required form which you can use to request a quote for AB78W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.