Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AAE4932-00 |
Backshell Accessory Length | Extended |
---|---|
Backshell Accessory Width | Micro |
Zugelassene Standards | VG 95319 |
Approved Standards | VG 95319 |
Backshell Accessory Type | Band Termination Strap |
Backshell Accessory Material | Steel |
Buckle Type | Two Step |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Band Termination Strap for Backshell Connectors Two Step Extended Steel | Avnet America |
Where can I find additional details, specifications and documents for a AAE4932-00?
Additional datasheets, footprints and schematics for AAE4932-00 are listed on our Part Details page. You can also find images and similar parts to AAE4932-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AAE4932-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AAE4932-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AAE4932-00 fall under?
The AAE4932-00 is listed under Connectors > Connector Backshells & Adapters > Backshell Accessories.
Can I view similar or alternative parts?
You can view similar parts to AAE4932-00 when available in the Backshell Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AAE4932-00 you can contact the distributor directly for product support, shipping queries etc.
Is the AAE4932-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AAE4932-00 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for AAE4932-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AAE4932-00 often in real-time on the comparison pages.
What if I can't find stock of AAE4932-00?
You can fill out our help required form which you can use to request a quote for AAE4932-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.