Status: | Unknown |
---|---|
Series: | SpinGuard AA Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
3,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,208
in stock
|
Buy Now | |
element14
from US$0.31
|
2,208
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,208
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | SpinGuard AA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
Operating Temperature Range | -55°C to +125°C |
Capacitor axial ceramic X7R 100V 100nF | RS |
Multilayer Ceramic Capacitor, Spinguard Aa Series, 0.1 - F, - 10%, X7R, 100 V, Axial Leaded Rohs Compliant: Yes |Kyocera Avx AA301C104K4R | Newark Electronics |
CAP, 0.1µF, 100V, 10%, X7R | element14 |
AA Series ╪ 3.81 x 7.37 mm 0.1 uF 100 V ▒10 % X7R Axial Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Axial Leaded | Avnet America |
Capacitor Ceramic .1uF 100V Axial 10% | AVX AA301C104K4R | RS Americas |
Where can I find additional details, specifications and documents for a AA301C104K4R?
Additional datasheets, footprints and schematics for AA301C104K4R are listed on our Part Details page. You can also find images and similar parts to AA301C104K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AA301C104K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AA301C104K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AA301C104K4R fall under?
The AA301C104K4R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AA301C104K4R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AA301C104K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AA301C104K4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AA301C104K4R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AA301C104K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AA301C104K4R often in real-time on the comparison pages.
What if I can't find stock of AA301C104K4R?
You can fill out our help required form which you can use to request a quote for AA301C104K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.