A97882-000

Power Systems

> Power Cable Accessories

> Potting Resin

distributor space
Organise Price Comparison Results by
Distributor Statistics for A97882-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A97882-000
Series Information for A97882-000 - TE Connectivity
  • Status: Active
  • Aliases: RAPID-3-D170, 3-1200615-7
  • Product Code: H453
  • Global Product Line: F30
  • GPL Description: ENERGY

Description

RAPID-3-D170

Specifications

Color:
Blue
Flexibility:
Elastic
Voltage Rating:
≤ 24, ≤ 1, ≤ 25, ≤ 17.5, ≤ 35, ≤ 42, ≤ 7.2, ≤ 12, ≤ 15, ≤ 36, ≤ 46
Standards:
EN 50393, HD 631.1 S2
CSA Certified:
No
UL Rating:
No
Solvent-Free:
Yes
Application:
Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting
Mechanical Resistance:
High Tensile Strength for Mechanical Protection
Halogen Free:
Yes
Label-Free Acc REACH & CLP:
No
UV-Stabilized:
No
Isocyanate-Free:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Silicone-Free:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Product Use:
Mechanical Protection & Insulation
Other Colors Available:
No
Packaging Method:
Double Chamber Bag
Packaging Quantity:
1.7l
Minimum Packaging Unit:
1
Product Availability:
EMEA, ASIA, China, AMERICAS, ANZPAC
Minimum Order Quantity:
1
Technology:
Resin
Product Type:
Casting Material
Material System:
Two-Part Polyurethane
Component Design:
Crosslinking
Self-Repairing:
No
Environmental Resistance:
Water-Repellent, Hydrolysis Stable
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability