A97829-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for A97829-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A97829-000
Series Information for A97829-000 - TE Connectivity
  • Status: Active
  • Aliases: GELWRAP-50/20-400(B12), 3-1201195-8
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELWRAP-50/20-400(B12)

Specifications

Color:
Black
Flexibility:
Semi-Flexible
Application Diameter (Max):
1.5in, 38mm
Sleeve Length:
16in, 400mm
Connector Opening:
250mm, 10in
Conductor Size:
250 – 750kcmil
Application Diameter (Min):
.8in, 20in
Voltage Class:
≤ 1kV
Standards:
ANSI C119.1
UL Rating:
No
CSA Certified:
No
Mechanical Reinforcement:
Cable Ties
Emission Free:
Yes
Mechanical Resistance:
Against Mechanical Impact
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Product Use:
LV cable repair, MV cable jacket repair, MV splice rejacketing, Elbow sealing sleeve
Installation Instruction:
English
Packaging Method:
Pieces in Polybag
Standard Pack:
12
Product Availability:
AMERICAS
Technology:
Cold Applied, Cold Shrink
Adhesive Coating:
Silicone Gel
Component Design:
PowerGel Sealing Gel
Product Type:
Wrap-Around Splice Closure
Environmental Resistance:
Yes
Operating Temperature Range:
-40 – 90°C
Chemical Resistance:
Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Allied Electronics, Inc
GELWRAP-50/20-400(B12)