Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A96124-000,
1-1202035-7 |
No distributors results available
Color | Blue |
---|---|
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 38mm |
Recovered Wall Thickness (Max) | 1mm |
Recovered Inside Diameter (Max) | 19mm |
Product Availability | EMEA |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Component Design | Heat Shrink |
Material System | Polyolefin |
Shrink Ratio | < 2:1 |
Flammability | Flame Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a A96124-000?
Additional datasheets, footprints and schematics for A96124-000 are listed on our Part Details page. You can also find images and similar parts to A96124-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A96124-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A96124-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A96124-000 fall under?
The A96124-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A96124-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A96124-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A96124-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A96124-000 have stock available?
There is no stock from authorised distributors for A96124-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A96124-000 often in real-time on the comparison pages.
What if I can't find stock of A96124-000?
You can fill out our help required form which you can use to request a quote for A96124-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.