Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A956573001,
5-1201724-7 |
Wire Color | Red |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 17.88kg/km |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .058in, 1.465mm |
Strand Size | 28AWG |
Conductor Diameter Range | .057 – .059in, 1.46 – 1.51mm |
Wire Diameter | 1.499mm, .059in |
Overall Outside Diameter | 2.27mm, .0894in |
Overall Outside Diameter Range | 2.21 – 2.36mm, .087 – .093in |
Cable Insulation Thickness | .005in, .127mm |
Wire Size | 1.5mm², 15AWG |
Conductor Size | .25mm² |
Voltage Rating | 600V |
Resistance (Max) | 13.7 Ω/1000 ft @ 68°F |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Cable 1Conductor 1.5mm2 Tin Plated Copper Red | Avnet America |
Hook-up Wire FLDWC0311-1.50-2 | Sager |
Where can I find additional details, specifications and documents for a A956573001?
Additional datasheets, footprints and schematics for A956573001 are listed on our Part Details page. You can also find images and similar parts to A956573001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A956573001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A956573001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A956573001 fall under?
The A956573001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to A956573001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A956573001 you can contact the distributor directly for product support, shipping queries etc.
Is the A956573001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A956573001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for A956573001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A956573001 often in real-time on the comparison pages.
What if I can't find stock of A956573001?
You can fill out our help required form which you can use to request a quote for A956573001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.