Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A95650-000,
7-1201132-0 |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.64
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now | |
Distrelec
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Sager
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 1 |
Supplied Diameter | 9.5mm, .375in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | .187in, 4.7mm |
Compatible Cable Diameter | 5.5 – 8.1mm, .22 – .32in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Wire Labels & Markers Hx-Sce-1K-9.5-50-4 |Raychem Te Connectivity A95650-000 | Newark Electronics |
Wire Labels&Markers HX-SCE-1K-9.5-50-4 | Rapid Electronics |
Heat Shrink Sleeve | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLV .375 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a A95650-000?
Additional datasheets, footprints and schematics for A95650-000 are listed on our Part Details page. You can also find images and similar parts to A95650-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A95650-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A95650-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A95650-000 fall under?
The A95650-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to A95650-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A95650-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A95650-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A95650-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for A95650-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A95650-000 often in real-time on the comparison pages.
What if I can't find stock of A95650-000?
You can fill out our help required form which you can use to request a quote for A95650-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.