Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | POLJ-24/1X70-150 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 70 – 150mm² |
Voltage Class | ≤ 24kV |
Design Specification | GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4 |
Application Type | Inline |
Installation Instruction | Croatian |
Product Availability | SEE, Russia, CIS |
Insulation | Plastic (XLPE) |
Mechanical Connectors Included | Yes |
Cable Shield Style | Wire Copper |
Technology | Heat Shrink |
Where can I find additional details, specifications and documents for a A94128-015?
Additional datasheets, footprints and schematics for A94128-015 are listed on our Part Details page. You can also find images and similar parts to A94128-015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A94128-015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A94128-015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A94128-015 fall under?
The A94128-015 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to A94128-015 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A94128-015 you can contact the distributor directly for product support, shipping queries etc.
Is the A94128-015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A94128-015 have stock available?
There is no stock from authorised distributors for A94128-015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A94128-015 often in real-time on the comparison pages.
What if I can't find stock of A94128-015?
You can fill out our help required form which you can use to request a quote for A94128-015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.