Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A88677-000,
6-1201303-9 |
Keying | BD |
---|---|
Number of Rows | 2 Primary/1 Secondary |
端子のタイプ | Socket |
Centerline (Pitch) | 2.5mm |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Mating Retention Type | Jackscrew |
Shell Size | 50.8 [2.0] |
Row-to-Row Spacing | .1 Primary/No Secondaryin, 2.54 Primary/No Secondarymm |
Connector Style | Plug |
Product Type | Connector Kit |
Boxmount | No |
Shielded | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Rack & Panel Connectors MTCPQKT2P26SGBD | Sager |
Conn Power | Avnet America |
Where can I find additional details, specifications and documents for a A88677-000?
Additional datasheets, footprints and schematics for A88677-000 are listed on our Part Details page. You can also find images and similar parts to A88677-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A88677-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A88677-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A88677-000 fall under?
The A88677-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to A88677-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A88677-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A88677-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A88677-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for A88677-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A88677-000 often in real-time on the comparison pages.
What if I can't find stock of A88677-000?
You can fill out our help required form which you can use to request a quote for A88677-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.