A88297-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for A88297-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A88297-000
Series Information for A88297-000 - TE Connectivity
  • Status: Active
  • Aliases: A88297-000, 2-1201686-7
  • Product Code: C180
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES-CAP-HW-NO.1-X-35MM

Specifications

Pliancy:
Semi-Rigid
Lining Type:
Adhesive
Shrink Ratio:
4:1
Sealant:
Yes
Adhesive Pre-Coat:
Yes
Color:
Clear
Material:
Crosslinked Polyolefin
Expanded Inside Diameter (Min):
.225in, 5.72mm
Recovered Inside Diameter (Max):
.051in, 1.27mm
Length:
1.378in, 35mm
Cable Diameter Range:
5.7mm
Wall Thickness:
Heavy
Marked:
No.1
UL Rating:
Recognized
Government Qualified:
No
CSA Certified:
No
Emission Free:
No
Wall Type:
Dual
Flammability:
Non-Flame-Retardant
Fluid Resistance:
(ATF) Automatic Transmission Fluid, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Lubricating Oil, Water, Engine Coolant, Brake Fluid
Resistance Properties:
Moisture/Spray Protection, Splash Protection, Limited Immersion Protection
Resistant To:
Strain, Fluids, Abrasion, Mechanical Damage
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability