Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1200826-4,
A85423-000 |
Jacket Color | White |
---|---|
Conductor Material | Silver-Coated Copper, Silver-Plated Copper |
Conductor Stranding | High Strand Count Conductor |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Wire Color | WT |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Conductors | 1 |
Number of Strands | 1045 |
Wire Size | 6AWG, 13.3mm² |
Overall Outside Diameter | .277in |
Strand Size | 36AWG |
Conductor Diameter | .2in |
Wire Diameter | .277in |
Length | 50ft |
Voltage Rating | 600VAC |
Wire Class | Medium Weight |
Packaging Method | Reel |
Cable Style | Primary |
Cable Type | Power |
Cable Insulation Style | Double |
Product Type | Wire |
Wall Type | Single |
Product Classification | Wire - Spec 80 (FlexLine) |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 6AWG Silver Plated Copper White 600Vac | Avnet America |
Hook-up Wire 82A0812-6-9 | Sager |
Where can I find additional details, specifications and documents for a A85423-000?
Additional datasheets, footprints and schematics for A85423-000 are listed on our Part Details page. You can also find images and similar parts to A85423-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A85423-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A85423-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A85423-000 fall under?
The A85423-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to A85423-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A85423-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A85423-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A85423-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A85423-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A85423-000 often in real-time on the comparison pages.
What if I can't find stock of A85423-000?
You can fill out our help required form which you can use to request a quote for A85423-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.