Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A85351-000,
1200805-7 |
Number of Stubs | 4 |
---|---|
Eyelet | Without |
Coupler Style | Bayonet |
Polarization (Bayonet Style) | A & D |
Product Type | Data Bus Component |
Coupler Type | Box Coupler |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
D-500-0255-431 |Raychem Te Connectivity A85351-000 | Newark Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-500-0255-431 | Heilind Electronics |
Data Bus Components - Box Couplers D-500-0255-431 | Sager |
Where can I find additional details, specifications and documents for a A85351-000?
Additional datasheets, footprints and schematics for A85351-000 are listed on our Part Details page. You can also find images and similar parts to A85351-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A85351-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A85351-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A85351-000 fall under?
The A85351-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to A85351-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A85351-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A85351-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A85351-000 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Avnet America and Sager have stock available or on a lead time for A85351-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A85351-000 often in real-time on the comparison pages.
What if I can't find stock of A85351-000?
You can fill out our help required form which you can use to request a quote for A85351-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.