Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A84709-000 |
Flexibility | Semi-Rigid |
---|---|
Material Systems Code | 780 NBC |
Color | Black |
Fluid Type | Hydraulic Fluid, Military Decontaminating Agents, Brake Fluid, Diesel Fuel, Chemicals/Solvents, Aviation Fuel, Water, De-Icing Fluid, Lubricating Oil |
Material | Crosslinked Fluoroelastomer |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | .75in, 19.05mm |
Expanded Inside Diameter (Min) | 38.1mm, 1.5in |
Recovered Wall Thickness (Nominal) | 1.14mm, .045in |
Size Range | .75 – 1.5in, 19.05 – 38.1mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Fluid Resistance | Splash Protection, Immersion Protection |
Operating Temperature Range | -55 – 175°C |
Recovery Temperature | 200°C |
Resistant To | Fluids |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves RT-780-1-1/2-0-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a A84709-000?
Additional datasheets, footprints and schematics for A84709-000 are listed on our Part Details page. You can also find images and similar parts to A84709-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A84709-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A84709-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A84709-000 fall under?
The A84709-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A84709-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A84709-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A84709-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A84709-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A84709-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A84709-000 often in real-time on the comparison pages.
What if I can't find stock of A84709-000?
You can fill out our help required form which you can use to request a quote for A84709-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.