Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A82691-000,
6-1200721-2 |
Color | Black, Yellow, Blue, Clear, White, Green, Red |
---|---|
Material Systems Code | 10 |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | 4.74mm, .187in |
Expanded Inside Diameter (Min) | 9.76mm, .385in |
Cut Length | 152.4mm, 6in |
Voltage (Max) | .6kV |
Product Source | US, UK |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Shrink Temperature (Min) | 70°C |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Recovery Temperature | 90°C |
VERSAFIT-3/8-KT2-REFILL | TE Connectivity A82691-000 | RS Americas |
Heat Shrink Tubing & Sleeves VERSAFIT-3/8-KT2-REFILL | Sager |
Where can I find additional details, specifications and documents for a A82691-000?
Additional datasheets, footprints and schematics for A82691-000 are listed on our Part Details page. You can also find images and similar parts to A82691-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A82691-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A82691-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A82691-000 fall under?
The A82691-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A82691-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A82691-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A82691-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A82691-000 have stock available?
Authorised distributors including RS Americas and Sager have stock available or on a lead time for A82691-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A82691-000 often in real-time on the comparison pages.
What if I can't find stock of A82691-000?
You can fill out our help required form which you can use to request a quote for A82691-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.