Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A80503-000,
2-1201790-5 |
Plating Material | Nickel |
---|---|
Number of Conductors | Single-conductor cable |
Terminal & Splice Type | Splice |
Overall Length | 3in, 76.2mm |
Wire Insulation Diameter (Max) | .155in, 3.94mm |
Wire Size | 20 – 26AWG, .5 – .14mm² |
Splice Type | Braid |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Insulated | No |
Sealable | Yes |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Cable Accessories Cable Sealing Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-150 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a A80503-000?
Additional datasheets, footprints and schematics for A80503-000 are listed on our Part Details page. You can also find images and similar parts to A80503-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A80503-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A80503-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A80503-000 fall under?
The A80503-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to A80503-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A80503-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A80503-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A80503-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for A80503-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A80503-000 often in real-time on the comparison pages.
What if I can't find stock of A80503-000?
You can fill out our help required form which you can use to request a quote for A80503-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.