Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A77544-000,
1-1201213-2 |
No distributors results available
Product Weight | .25kg |
---|---|
Case Width | 96mm, 3.78in |
Case Height | 3.78in, 96mm |
Case Size | 72 |
Case Depth | 64mm, 2.52in |
Power Meter Function | AC Voltage |
Operating Frequency | 50 – 60Hz |
Agency & Standard | UL |
Scale Shape | Short Scale (90) |
Accuracy | 1.5% |
Scale | 0/200/400A, 0/300V |
Cutout | 64 |
System Type | Single Phase |
Case Style | DIN |
Where can I find additional details, specifications and documents for a A77544-000?
Additional datasheets, footprints and schematics for A77544-000 are listed on our Part Details page. You can also find images and similar parts to A77544-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A77544-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A77544-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A77544-000 fall under?
The A77544-000 is listed under Power Systems > Analog Power Meters.
Can I view similar or alternative parts?
You can view similar parts to A77544-000 when available in the Analog Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A77544-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A77544-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A77544-000 have stock available?
There is no stock from authorised distributors for A77544-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A77544-000 often in real-time on the comparison pages.
What if I can't find stock of A77544-000?
You can fill out our help required form which you can use to request a quote for A77544-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.