Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A77145-000,
8-1202143-9 |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.29
|
5,850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.29
|
1,365
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
-
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
Sager
from US$2.24
|
-
|
Buy Now |
Lead Color | Braid |
---|---|
Lead Plating Material | Nickel |
Pre-Installed Lead Type | Braid |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Pre-Installed Lead Wire Size | 600CMA |
Expanded Inside Diameter (Min) | .17in, 4.32mm |
Dielectric Outside Diameter (Max) | 4.3mm, .17in |
Jacket Outside Diameter | 4.3mm, .169in |
Government Qualified | No |
Splice Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 200°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
S200-3-01 8-1202143-9 | Heilind Electronics |
Solder Sleeves&shield Tubing S200-3-01 |Raychem Te Connectivity A77145-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves, S200-3-01 | TE Connectivity A77145-000 | RS Americas |
Solder Sleeves & Shield Tubing S200-3-01 | Sager |
Where can I find additional details, specifications and documents for a A77145-000?
Additional datasheets, footprints and schematics for A77145-000 are listed on our Part Details page. You can also find images and similar parts to A77145-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A77145-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A77145-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A77145-000 fall under?
The A77145-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A77145-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A77145-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A77145-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A77145-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for A77145-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A77145-000 often in real-time on the comparison pages.
What if I can't find stock of A77145-000?
You can fill out our help required form which you can use to request a quote for A77145-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.