Status: | Unknown |
---|---|
Series: | A767 Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$1.55
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
28
in stock
|
Buy Now | |
element14
from US$0.77
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 82µF |
---|---|
Voltage Rating | 50V |
AE Capacitor Case | Radial Can - SMD |
Product Range | A767 Series |
ESR | 0.027ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | SMD |
Diameter | 10mm |
Height | 12.6mm |
Lead Spacing | 4.6mm |
Leakage Current | 820µA |
Ripple Current AC | 3.3A |
KEMET Aluminum Organic Polymer Capacitors 50V 82uF 20% ESR%3D27mOhms 2000Hrs | Distrelec |
Cap, 82Μf, 50V, 20% | Newark Electronics |
CAP, 82µF, 50V, 20% | element14 |
Aluminum Polymer Capacitor, 82 uF, 50 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitors, Aluminum Organic Polymer, 50volts 82uF 20% | KEMET A767MU826M1HLAE027 | RS Americas |
Aluminum Polymer Capacitor, 82 uF, 50 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A767MU826M1HLAE027?
Additional datasheets, footprints and schematics for A767MU826M1HLAE027 are listed on our Part Details page. You can also find images and similar parts to A767MU826M1HLAE027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A767MU826M1HLAE027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A767MU826M1HLAE027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A767MU826M1HLAE027 fall under?
The A767MU826M1HLAE027 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A767MU826M1HLAE027 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A767MU826M1HLAE027 you can contact the distributor directly for product support, shipping queries etc.
Is the A767MU826M1HLAE027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A767MU826M1HLAE027 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for A767MU826M1HLAE027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A767MU826M1HLAE027 often in real-time on the comparison pages.
What if I can't find stock of A767MU826M1HLAE027?
You can fill out our help required form which you can use to request a quote for A767MU826M1HLAE027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.