Status: | Unknown |
---|---|
Series: | A765 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,930
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,930
in stock
|
Buy Now | |
element14
from US$0.28
|
3,930
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | A765 Series |
ESR | 0.027ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | SMD |
Diameter | 6.3mm |
Height | 7mm |
Lead Spacing | 2.1mm |
Leakage Current | 480µA |
Ripple Current AC | 2.53A |
Cap, 150Μf, 16V, 20% Rohs Compliant: Yes |Kemet A765EG157M1CLAE027 | Newark Electronics |
CAP, 150µF, 16V, 20% | element14 |
KEMET Aluminum Electrolytic Capacitor Polarized Aluminum 16V 20% +Tol 20% -Tol 150uF SMD 2626 | Distrelec |
Aluminum Polymer Capacitor, 150 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitors, Aluminum Organic Polymer, 16volts 150uF 20% | KEMET A765EG157M1CLAE027 | RS Americas |
Aluminum Polymer Capacitor, 150 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A765EG157M1CLAE027?
Additional datasheets, footprints and schematics for A765EG157M1CLAE027 are listed on our Part Details page. You can also find images and similar parts to A765EG157M1CLAE027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A765EG157M1CLAE027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A765EG157M1CLAE027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A765EG157M1CLAE027 fall under?
The A765EG157M1CLAE027 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A765EG157M1CLAE027 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A765EG157M1CLAE027 you can contact the distributor directly for product support, shipping queries etc.
Is the A765EG157M1CLAE027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A765EG157M1CLAE027 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for A765EG157M1CLAE027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A765EG157M1CLAE027 often in real-time on the comparison pages.
What if I can't find stock of A765EG157M1CLAE027?
You can fill out our help required form which you can use to request a quote for A765EG157M1CLAE027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.