Status: | Unknown |
---|---|
Series: | A759 Series |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
No stock
|
Buy Now | |
Distrelec
from US$2.54
|
3,746
in stock
|
Buy Now | |
Rutronik
from US$2.59
|
-
|
Buy Now | |
Newark Electronics
from US$3.08
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
element14
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$2.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 50V |
AE Capacitor Case | Radial Leaded |
Product Range | A759 Series |
ESR | 0.026ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Height | 20mm |
Lead Spacing | 5mm |
Leakage Current | 5.1mA |
Ripple Current AC | 3.8A |
KEMET Polymer Capacitor 50V, 680uF | Distrelec |
Cap, 680Μf, 50V, 20% Rohs Compliant: Yes |Kemet A759PY687M1HAAE026 | Newark Electronics |
CAP Alum Poly 680uF 20% 50V Single-ended | KEMET A759PY687M1HAAE026 | RS Americas |
CAP, 680µF, 50V, 20% | element14 |
Aluminum Polymer Capacitor, 680 uF, 50 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A759PY687M1HAAE026?
Additional datasheets, footprints and schematics for A759PY687M1HAAE026 are listed on our Part Details page. You can also find images and similar parts to A759PY687M1HAAE026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A759PY687M1HAAE026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759PY687M1HAAE026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A759PY687M1HAAE026 fall under?
The A759PY687M1HAAE026 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A759PY687M1HAAE026 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A759PY687M1HAAE026 you can contact the distributor directly for product support, shipping queries etc.
Is the A759PY687M1HAAE026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A759PY687M1HAAE026 have stock available?
Authorised distributors including Distrelec, Rutronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for A759PY687M1HAAE026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A759PY687M1HAAE026 often in real-time on the comparison pages.
What if I can't find stock of A759PY687M1HAAE026?
You can fill out our help required form which you can use to request a quote for A759PY687M1HAAE026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.