Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
100
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
3,522
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
465
in stock
|
Buy Now | |
element14
from US$0.20
|
465
in stock
|
Buy Now | |
Farnell
from US$0.20
|
465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
80
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.016ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 8mm |
Lead Spacing | 3.5mm |
Leakage Current | 408µA |
Ripple Current AC | 4.1A |
KEMET Polymer Capacitor 4V, 680uF | Distrelec |
Aluminum Organic Polymer Capacitors 4Volt 680uF | Rapid Electronics |
Cap, 680Μf, 4V, 20% | Newark Electronics |
CAP, 680µF, 4V, 20% | element14 |
Polymer Aluminum Capacitor 680uF 4V | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 680 uF, 4 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitors, Aluminum Organic Polymer, 4volts 680uF 20% | KEMET A758KK687M0GAAE016 | RS Americas |
Aluminum Polymer Capacitor, 680 uF, 4 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758KK687M0GAAE016?
Additional datasheets, footprints and schematics for A758KK687M0GAAE016 are listed on our Part Details page. You can also find images and similar parts to A758KK687M0GAAE016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758KK687M0GAAE016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758KK687M0GAAE016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758KK687M0GAAE016 fall under?
The A758KK687M0GAAE016 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758KK687M0GAAE016 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758KK687M0GAAE016 you can contact the distributor directly for product support, shipping queries etc.
Is the A758KK687M0GAAE016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758KK687M0GAAE016 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for A758KK687M0GAAE016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758KK687M0GAAE016 often in real-time on the comparison pages.
What if I can't find stock of A758KK687M0GAAE016?
You can fill out our help required form which you can use to request a quote for A758KK687M0GAAE016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.