Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 2.5V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 8mm |
Lead Spacing | 3.5mm |
Leakage Current | 375µA |
Ripple Current AC | 4.5A |
Cap, 1000Μf, 2.5V, 20% Rohs Compliant: Yes |Kemet A758KK108M0EAAE015 | Newark Electronics |
CAP, 1000µF, 2.5V, 20% | element14 |
CAP Alum Poly 1000uF 20% 2.5V Single-ended | KEMET A758KK108M0EAAE015 | RS Americas |
Aluminum Polymer Capacitor, 1000 uF, 2.5 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758KK108M0EAAE015?
Additional datasheets, footprints and schematics for A758KK108M0EAAE015 are listed on our Part Details page. You can also find images and similar parts to A758KK108M0EAAE015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758KK108M0EAAE015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758KK108M0EAAE015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758KK108M0EAAE015 fall under?
The A758KK108M0EAAE015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758KK108M0EAAE015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758KK108M0EAAE015 you can contact the distributor directly for product support, shipping queries etc.
Is the A758KK108M0EAAE015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758KK108M0EAAE015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for A758KK108M0EAAE015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758KK108M0EAAE015 often in real-time on the comparison pages.
What if I can't find stock of A758KK108M0EAAE015?
You can fill out our help required form which you can use to request a quote for A758KK108M0EAAE015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.