Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,002
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
4,742
in stock
|
Buy Now | |
element14
from US$0.15
|
3,112
in stock
|
Buy Now | |
Farnell
from US$0.14
|
3,112
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
41
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.05ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Height | 8mm |
Lead Spacing | 2.5mm |
Leakage Current | 120µA |
Ripple Current AC | 2A |
Cap, 22Uf, 25V, Alu Ele Th, Polymer | Newark Electronics |
CAP, 22µF, 25V, 20% | element14 |
Polymer Aluminum Capacitor 22uF 25V | RS |
KEMET Polymer Capacitor 25V, 22uF | Distrelec |
Capacitors, Aluminum Organic Polymer, 25volts 22uF 20% | KEMET A758EK226M1EAAE050 | RS Americas |
Aluminum Polymer Capacitor, 22 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758EK226M1EAAE050?
Additional datasheets, footprints and schematics for A758EK226M1EAAE050 are listed on our Part Details page. You can also find images and similar parts to A758EK226M1EAAE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758EK226M1EAAE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758EK226M1EAAE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758EK226M1EAAE050 fall under?
The A758EK226M1EAAE050 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758EK226M1EAAE050 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758EK226M1EAAE050 you can contact the distributor directly for product support, shipping queries etc.
Is the A758EK226M1EAAE050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758EK226M1EAAE050 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and RS have stock available or on a lead time for A758EK226M1EAAE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758EK226M1EAAE050 often in real-time on the comparison pages.
What if I can't find stock of A758EK226M1EAAE050?
You can fill out our help required form which you can use to request a quote for A758EK226M1EAAE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.