Status: | Unknown |
---|---|
Series: | A758 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
AE Capacitor Case | Radial Leaded |
Product Range | A758 Series |
ESR | 0.02ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Height | 7mm |
Lead Spacing | 2mm |
Leakage Current | 132µA |
Ripple Current AC | 2.5A |
220.uf 4.0V |Kemet A758BG227M0GAAE020 | Newark Electronics |
Aluminum Organic Polymer Capacitors 4Volt 220uF | Rapid Electronics |
Aluminum Polymer Capacitor, 220 uF, 4 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitors, Aluminum Organic Polymer, 4volts 220uF 20% | KEMET A758BG227M0GAAE020 | RS Americas |
KEMET Aluminum Organic Polymer Capacitors 4V 220uF 20% ESR20mOhms 5K hours | Distrelec |
Aluminum Polymer Capacitor, 220 uF, 4 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A758BG227M0GAAE020?
Additional datasheets, footprints and schematics for A758BG227M0GAAE020 are listed on our Part Details page. You can also find images and similar parts to A758BG227M0GAAE020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A758BG227M0GAAE020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A758BG227M0GAAE020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A758BG227M0GAAE020 fall under?
The A758BG227M0GAAE020 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A758BG227M0GAAE020 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A758BG227M0GAAE020 you can contact the distributor directly for product support, shipping queries etc.
Is the A758BG227M0GAAE020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A758BG227M0GAAE020 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for A758BG227M0GAAE020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A758BG227M0GAAE020 often in real-time on the comparison pages.
What if I can't find stock of A758BG227M0GAAE020?
You can fill out our help required form which you can use to request a quote for A758BG227M0GAAE020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.