A750EK337M1AAAE016 Capacitors by KEMET

CAP 330µF 10V 20%

Status: Unknown
Series: A750 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.17
4,003
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.17
4,003
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.43
-
Buy Now
Logo for Farnell
Farnell
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
AE Capacitor Case Radial Leaded
Product Range A750 Series
ESR 0.016ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Height 8mm
Lead Spacing 2.5mm
Leakage Current 660µA
Ripple Current AC 4.1A

Alternative Descriptions

330.uf 10.0V |Kemet A750EK337M1AAAE016 | Newark Electronics
Aluminum Polymer Capacitor, 330 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America
CAP Alum Poly 330uF 20% 10V Single-ended | KEMET A750EK337M1AAAE016 | RS Americas
KEMET Aluminum Organic Polymer Capacitors 10V 330uF 20% ESR%3D16mOhms 2000Hrs | Distrelec
Aluminum Polymer Capacitor, 330 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A750EK337M1AAAE016?

Additional datasheets, footprints and schematics for A750EK337M1AAAE016 are listed on our Part Details page. You can also find images and similar parts to A750EK337M1AAAE016 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A750EK337M1AAAE016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750EK337M1AAAE016 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A750EK337M1AAAE016 fall under?

The A750EK337M1AAAE016 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to A750EK337M1AAAE016 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A750EK337M1AAAE016 you can contact the distributor directly for product support, shipping queries etc.

Is the A750EK337M1AAAE016 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A750EK337M1AAAE016 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for A750EK337M1AAAE016.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A750EK337M1AAAE016 often in real-time on the comparison pages.

What if I can't find stock of A750EK337M1AAAE016?

You can fill out our help required form which you can use to request a quote for A750EK337M1AAAE016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay